Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ ams OSRAM AS1108PL
AS1108PL
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 7 SEGMENT 4 DIGIT 20DIP
Manufacturer:
ams OSRAM
Datasheet:
AS1108PL Datasheet
History Price: Obsolete
In Stock: 46500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1108PL vs AS1119-BWLT
Part No
AS1108PL
AS1119-BWLT
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
7 Segment + DP
Dot Matrix
Interface
4-Wire Serial, Microwire, QSPI, SPI
I2C
Digits or Characters
4 Digits
-
Current - Supply
330 mA
4 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
36-UFBGA, WLCSP
Supplier Device Package
20-DIP
36-WLCSP (3x3)