Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ ams OSRAM AS1107PL-Z
AS1107PL-Z
Obsolete
PMIC - Display Drivers
Description:
IC HEADPHONE NOISE-CANCEL
Manufacturer:
ams OSRAM
Datasheet:
AS1107PL-Z Datasheet
History Price: Obsolete
In Stock: 22100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1107PL-Z vs AS1120
Part No
AS1107PL-Z
AS1120
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Display Type
LED
LCD
Configuration
7 Segment + DP
46 Segment
Interface
Serial
Parallel/Serial
Digits or Characters
8 Digits
-
Current - Supply
330 mA
5 μA
Voltage - Supply
2.7V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
64-LQFP
Supplier Device Package
24-PDIP
64-LQFP (14x14)