AS1107PL
AS1107PL
Obsolete
Description:  IC DRVR 7 SEGMENT 8 DIGIT 24DIP
Manufacturer:  ams OSRAM
Datasheet:   AS1107PL Datasheet
History Price: Obsolete
In Stock: 41000
AS1107PL vs AS1118-BQFT
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
7 Segment + DP
8 x (7 Segment), 64 LED
Interface
Serial
SPI
Digits or Characters
8 Digits
8 Digits
Current - Supply
330 mA
335 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
24-UFQFN Exposed Pad
Supplier Device Package
24-PDIP
24-TQFN (4x4)