AS1106WL
AS1106WL
Obsolete
Description:  IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS1106WL Datasheet
History Price: Obsolete
In Stock: 16600
AS1106WL vs AS1116-BQFT
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
7 Segment + DP
8 x (7 Segment), 64 LED
Interface
Serial
SPI
Digits or Characters
8 Digits
8 Digits
Current - Supply
330 mA
335 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-UFQFN Exposed Pad
Supplier Device Package
24-SOIC
24-TQFN (4x4)