Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ ams OSRAM AS1105WL
AS1105WL
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC
Manufacturer:
ams OSRAM
Datasheet:
AS1105WL Datasheet
History Price: Obsolete
In Stock: 43400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1105WL vs AS1120
Part No
AS1105WL
AS1120
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Display Type
LED
LCD
Configuration
7 Segment + DP
46 Segment
Interface
Serial
Parallel/Serial
Digits or Characters
4 Digits
-
Current - Supply
330 mA
5 μA
Voltage - Supply
4V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
64-LQFP
Supplier Device Package
20-SOIC
64-LQFP (14x14)