AS1100WE
AS1100WE
Obsolete
Description:  IC DRVR 7 SEGMNT 8 DIGIT 24SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS1100WE Datasheet
History Price: Obsolete
In Stock: 19000
AS1100WE vs AS1130-BSST
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Display Type
LED
LED
Configuration
7 Segment + DP
Dot Matrix
Interface
Serial
I2C
Digits or Characters
8 Digits
-
Current - Supply
330 mA
340 mA
Voltage - Supply
4V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SOIC
28-SSOP