☰
AP3842GP-E1
AP3842GP-E1
Obsolete
Description:  IC OFFLINE SWITCH 8DIP
Manufacturer:  Diodes Inc
Datasheet:   AP3842GP-E1 Datasheet
History Price: Obsolete
In Stock: 3315
AP3842GP-E1 vs AP3302AEV2
Manufacturer
Series
-
-
Packaging
Tube
Box
Status
Obsolete
Active
Output Isolation
Non-Isolated
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
-
Flyback
Voltage - Start Up
16 V
15.8 V
Voltage - Supply (Vcc/Vdd)
10V
10V ~ 28V
Duty Cycle
96%
-
Frequency - Switching
52kHz
120kHz
Power (Watts)
1 W
-
Fault Protection
Current Limiting, Over Load, Over Temperature
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
Frequency Control
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
8-PDIP
SOT-26
Mounting Type
Through Hole
Surface Mount