Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Diodes Inc AP3030KTR-E1
AP3030KTR-E1
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR ANALOG SOT23-6
Manufacturer:
Diodes Inc
Datasheet:
AP3030KTR-E1 Datasheet
History Price: Obsolete
In Stock: 18745
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AP3030KTR-E1 vs AP3009KTR-E1
Part No
AP3030KTR-E1
AP3009KTR-E1
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
2.5V
2.5V
Voltage - Supply (Max)
16V
16V
Voltage - Output
-
38V
Current - Output / Channel
-
560mA (Switch)
Frequency
1.2MHz
1.2MHz
Dimming
Analog
Analog
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SOT-23-6
Supplier Device Package
SOT-23-6
SOT-23-6