☰
AP3003T-12E1
AP3003T-12E1
Obsolete
Description:  IC REG BUCK TO220-5
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 24800
AP3003T-12E1 vs AP3012UKTR-E1
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
-
Step-Up
Output Configuration
-
Positive
Topology
-
Boost
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
2.6V
Voltage - Input (Max)
-
16V
Voltage - Output (Min/Fixed)
-
1.25V
Voltage - Output (Max)
-
29V
Current - Output
-
500mA (Switch)
Frequency - Switching
-
1.5MHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
SC-74A, SOT-753
Supplier Device Package
TO-220-5
SOT-23-5