☰
AN8018SA-E1V
AN8018SA-E1V
Obsolete
Description:  IC REG CTRLR BUCK/BOOST 16SSOP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 7570
AN8018SA-E1V vs AN8017SA-E1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up
Output Configuration
Positive or Negative
Positive
Topology
Buck, Boost
Boost
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
1.8V ~ 14V
1.8V ~ 14V
Frequency - Switching
20kHz ~ 1MHz
20kHz ~ 1MHz
Duty Cycle (Max)
77%, 80%
77%, 78%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Dead Time Control, Enable
Current Limit, Dead Time Control, Enable
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP
16-SSOP