☰
AN8018SA-E1
AN8018SA-E1
Obsolete
Description:  IC REG CTRLR BUCK/BOOST 16SSOP
Manufacturer:  Panasonic
Datasheet:   AN8018SA-E1 Datasheet
History Price: Obsolete
In Stock: 31805
AN8018SA-E1 vs AN8014S-E1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Down
Output Configuration
Positive or Negative
Positive or Negative
Topology
Buck, Boost
Buck, Boost
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
1.8V ~ 14V
3.6V ~ 34V
Frequency - Switching
20kHz ~ 1MHz
218kHz
Duty Cycle (Max)
77%, 80%
52%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Dead Time Control, Enable
Dead Time Control, Enable, Frequency Control
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP
16-SOP