Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Panasonic AN8017SA-E1V
AN8017SA-E1V
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BOOST 16SSOP
Manufacturer:
Panasonic
Datasheet:
AN8017SA-E1V Datasheet
History Price: Obsolete
In Stock: 47680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AN8017SA-E1V vs AN8014S-E1
Part No
AN8017SA-E1V
AN8014S-E1
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Panasonic
Panasonic
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Up, Step-Down
Output Configuration
Positive
Positive or Negative
Topology
Boost
Buck, Boost
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
1.8V ~ 14V
3.6V ~ 34V
Frequency - Switching
20kHz ~ 1MHz
218kHz
Duty Cycle (Max)
77%, 78%
52%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Dead Time Control, Enable
Dead Time Control, Enable, Frequency Control
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP
16-SOP