☰
AN8003M-E1
AN8003M-E1
Obsolete
Description:  IC REG LINEAR 3V 50MA 3HSIP
Manufacturer:  Panasonic
Datasheet:   AN8003M-E1 Datasheet
History Price: Obsolete
In Stock: 18320
AN8003M-E1 vs AN8002M-E1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
20V
20V
Voltage - Output (Min/Fixed)
3V
2V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
50mA
50mA
Current - Quiescent (Iq)
1 mA
1 mA
Current - Supply (Max)
-
-
PSRR
70dB (120Hz)
74dB (120Hz)
Control Features
-
-
Protection Features
Over Current
Over Current
Operating Temperature
-30 ℃ ~ 125 ℃
-30 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-243AA
Supplier Device Package
3-HSIP
3-HSIP