Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Panasonic AN77035SP-E1
AN77035SP-E1
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.5V 1.2A SP3SUA
Manufacturer:
Panasonic
Datasheet:
AN77035SP-E1 Datasheet
History Price: Obsolete
In Stock: 48630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AN77035SP-E1 vs AN7709SP-E1
Part No
AN77035SP-E1
AN7709SP-E1
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Panasonic
Panasonic
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
14V
20V
Voltage - Output (Min/Fixed)
3.5V
9V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
1.2A
1.2A
Current - Quiescent (Iq)
5 mA
5 mA
Current - Supply (Max)
-
-
PSRR
74dB (120Hz)
65dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
25 ℃ ~ 125 ℃
25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
SP-3SUA
SP-3SUA