Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Panasonic AN44140A-VB
AN44140A-VB
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 24QFN
Manufacturer:
Panasonic
Datasheet:
AN44140A-VB Datasheet
History Price: Obsolete
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AN44140A-VB vs AN41402A-PL
Part No
AN44140A-VB
AN41402A-PL
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Panasonic
Panasonic
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (3)
Half Bridge (4)
Applications
DC Motors, General Purpose
General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
DMOS
Rds On (Typ)
1.2Ohm
400mOhm
Current - Output / Channel
-
700mA
Current - Peak Output
-
-
Voltage - Supply
6V ~ 26.4V
2.7V ~ 5.5V
Voltage - Load
6V ~ 26.4V
2V ~ 13.8V
Operating Temperature
-40 ℃ ~ 95 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Current Limiting, Over Temperature, Over Voltage, UVLO
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-WFBGA
18-VFBGA
Supplier Device Package
24-QFN (4x4)
18-BGA (2.41x1.91)