Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Rochester Electronics AM9519ADIB
AM9519ADIB
Active
Interface - Controllers
Description:
AM9519A - Universal Interrupt Co
Manufacturer:
Rochester Electronics
Datasheet:
AM9519ADIB Datasheet
History Price: Active
In Stock: 19700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM9519ADIB vs AM9517A-5JC
Part No
AM9519ADIB
AM9517A-5JC
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Rochester Electronics
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
-
-
Protocol
-
-
Function
Controller
Controller
Interface
Bus
-
Standards
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
185mA
150mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
28-CDIP
44-LCC (J-Lead)
Supplier Device Package
28-CDIP
44-PLCC (16.59x16.59)