AM93422DMB
AM93422DMB
Active
Description:  IC RAM 1KBIT PARALLEL 22CDIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM93422DMB Datasheet
History Price: $32.00000
In Stock: 3200
AM93422DMB vs AM93L422APC
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
RAM
RAM
Technology
RAM
RAM
Memory Size
1Kbit
1Kbit
Memory Organization
256 x 4
256 x 4
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
60 ns
45 ns
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
22-CDIP
22-DIP
Supplier Device Package
22-CDIP
22-PDIP