Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Advanced Micro Devices AM7203A-25PC
AM7203A-25PC
Active
Logic - FIFOs Memory
Description:
FIFO, 2KX9, 25NS, ASYNCHRONOUS
Manufacturer:
Advanced Micro Devices
Datasheet:
AM7203A-25PC Datasheet
History Price: Active
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM7203A-25PC vs AM7202A-50RC
Part No
AM7203A-25PC
AM7202A-50RC
Category
Logic - FIFOs Memory
Logic - FIFOs Memory
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
18K (2K x 9)
1K x 9
Function
Asynchronous
Asynchronous
Data Rate
28.5MHz
15.3MHz
Access Time
25ns
50ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
70mA
60mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
28-PDIP