AM7203A-25PC
AM7203A-25PC
Active
Description:  FIFO, 2KX9, 25NS, ASYNCHRONOUS
Manufacturer:  Advanced Micro Devices
History Price: Active
In Stock: 43600
AM7203A-25PC vs AM7201-35JCTR
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
18K (2K x 9)
512 x 9
Function
Asynchronous
Asynchronous
Data Rate
28.5MHz
-
Access Time
25ns
35ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
70mA
60mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
32-LCC (J-Lead)
Supplier Device Package
28-PDIP
32-PLCC (13.97x11.43)