AM7201-25JCTR
AM7201-25JCTR
Active
Description:  FIFO, 512X9, 25NS, ASYNCHRONOUS
Manufacturer:  Advanced Micro Devices
History Price: $5.87000
In Stock: 8200
AM7201-25JCTR vs AM7202A-50RC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
512 x 9
1K x 9
Function
Asynchronous
Asynchronous
Data Rate
-
15.3MHz
Access Time
25ns
50ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
70mA
60mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
32-LCC (J-Lead)
28-DIP (0.300", 7.62mm)
Supplier Device Package
32-PLCC (13.97x11.43)
28-PDIP