Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Advanced Micro Devices AM6687/BEA
AM6687/BEA
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 16CDIP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM6687/BEA Datasheet
History Price: $47.38000
In Stock: 35700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM6687/BEA vs AM686CN-1
Part No
AM6687/BEA
AM686CN-1
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
1
Output Type
Open-Emitter, ECL
TTL
Voltage - Supply, Single/Dual (?
-
-5.7V ~ -6.3V, 4.75V ~ 5.25V
Voltage - Input Offset (Max)
2mV
10mV @ 5V
Current - Input Bias (Max)
15μA
13μA
Current - Output (Typ)
30mA
-
Current - Quiescent (Max)
32mA
42mA
CMRR, PSRR (Typ)
80dB CMRR, 60dB PSRR
80dB CMRR, 60dB PSRR
Propagation Delay (Max)
4ns
15ns
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
8-DIP
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-CDIP
8-PDIP