Type
General Purpose
General Purpose
Output Type
Open-Emitter, ECL
Open-Emitter, ECL
Voltage - Supply, Single/Dual (?
-
-
Voltage - Input Offset (Max)
2mV
2mV
Current - Input Bias (Max)
15μA
15μA
Current - Output (Typ)
30mA
30mA
Current - Quiescent (Max)
32mA
22mA
CMRR, PSRR (Typ)
80dB CMRR, 60dB PSRR
80dB CMRR, 60dB PSRR
Propagation Delay (Max)
4ns
4ns
Operating Temperature
-55 ℃ ~ 125 ℃
-30 ℃ ~ 85 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
TO-100-10 Metal Can
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-CDIP
TO-100-10