Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Diodes Inc AM4961AGHTR-G1
AM4961AGHTR-G1
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRVR 3.5V-16V 14HTSSOP
Manufacturer:
Diodes Inc
Datasheet:
AM4961AGHTR-G1 Datasheet
History Price: $0.33873
In Stock: 22880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM4961AGHTR-G1 vs AM4961GHTR-E1
Part No
AM4961AGHTR-G1
AM4961GHTR-E1
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
PWM
PWM
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1A
1A
Voltage - Supply
3.5V ~ 16V
3.5V ~ 16V
Voltage - Load
3.5V ~ 16V
3.5V ~ 16V
Operating Temperature
-30 ℃ ~ 90 ℃ (TA)
-30 ℃ ~ 90 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
14-TSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
Supplier Device Package
14-HTSSOP
14-HTSSOP