AM29F040B-70JF
AM29F040B-70JF
Obsolete
Description:  IC FLASH 4MBIT PARALLEL 32PLCC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 47700
AM29F040B-70JF vs AM29F002BT-55JF
Category
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
4Mbit
2Mbit
Memory Organization
512K x 8
256K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
70ns
55ns
Access Time
70 ns
55 ns
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (11.43x13.97)
32-PLCC (11.43x13.97)