Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Infineon Technologies AM29F040B-70JF
AM29F040B-70JF
Obsolete
Memory
Description:
IC FLASH 4MBIT PARALLEL 32PLCC
Manufacturer:
Infineon Technologies
Datasheet:
AM29F040B-70JF Datasheet
History Price: Obsolete
In Stock: 47700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM29F040B-70JF vs AM27S37A/B3A
Part No
AM29F040B-70JF
AM27S37A/B3A
Category
Memory
Memory
Manufacturer
Infineon Technologies
Advanced Micro Devices
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
PROM
Technology
FLASH
PROM
Memory Size
4Mbit
8Kbit
Memory Organization
512K x 8
1K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
70ns
-
Access Time
70 ns
40 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
28-CLCC
Supplier Device Package
32-PLCC (11.43x13.97)
28-CLCC