AM29F016D-150E4C
AM29F016D-150E4C
Active
Description:  IC FLASH 16MBIT PARALLEL 40TSOP
Manufacturer:  Advanced Micro Devices
History Price: Active
In Stock: 16600
AM29F016D-150E4C vs AM29F040B-70JF
Category
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - Boot Block
FLASH
Memory Size
16Mbit
4Mbit
Memory Organization
2M x 8
512K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
150ns
70ns
Access Time
90 ns
70 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-TFSOP (0.724", 18.40mm Width)
32-LCC (J-Lead)
Supplier Device Package
40-TSOP
32-PLCC (11.43x13.97)