AM29F016D-150E4C
AM29F016D-150E4C
Active
Description:  IC FLASH 16MBIT PARALLEL 40TSOP
Manufacturer:  Advanced Micro Devices
History Price: Active
In Stock: 16600
AM29F016D-150E4C vs AM27C512-70DC
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
EPROM
Technology
FLASH - Boot Block
EPROM - UV
Memory Size
16Mbit
512Kbit
Memory Organization
2M x 8
64K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
150ns
-
Access Time
90 ns
70 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
40-TFSOP (0.724", 18.40mm Width)
32-CDIP (0.600", 15.24mm)
Supplier Device Package
40-TSOP
32-CDIP