Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Advanced Micro Devices AM29F016D-150E4C
AM29F016D-150E4C
Active
Memory
Description:
IC FLASH 16MBIT PARALLEL 40TSOP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29F016D-150E4C Datasheet
History Price: Active
In Stock: 16600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM29F016D-150E4C vs AM27C256-120PC
Part No
AM29F016D-150E4C
AM27C256-120PC
Category
Memory
Memory
Manufacturer
Advanced Micro Devices
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
EPROM
Technology
FLASH - Boot Block
EPROM - OTP
Memory Size
16Mbit
256Kbit
Memory Organization
2M x 8
32K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
150ns
-
Access Time
90 ns
120 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
40-TFSOP (0.724", 18.40mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
40-TSOP
28-PDIP