Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Advanced Micro Devices AM29DL800BT-90FC
AM29DL800BT-90FC
Active
Memory
Description:
IC FLASH 8MBIT PARALLEL 48TSOP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29DL800BT-90FC Datasheet
History Price: $2.61000
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM29DL800BT-90FC vs AM27LS07PC
Part No
AM29DL800BT-90FC
AM27LS07PC
Category
Memory
Memory
Manufacturer
Advanced Micro Devices
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
-
Memory Format
FLASH
-
Technology
FLASH
-
Memory Size
8Mbit
-
Memory Organization
512K x 16, 1M x 8
-
Memory Interface
Parallel
-
Clock Frequency
-
-
Write Cycle Time - Word, Page
90ns
-
Access Time
90 ns
-
Voltage - Supply
2.7V ~ 3.6V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
48-TFSOP (0.724", 18.40mm Width)
-
Supplier Device Package
48-TSOP
-