Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Advanced Micro Devices AM29C863/BKA
AM29C863/BKA
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX INVERT 5.5V 24CFLATPACK
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29C863/BKA Datasheet
History Price: $29.10000
In Stock: 46600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM29C863/BKA vs AM29C833ADMB
Part No
AM29C863/BKA
AM29C833ADMB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
1
8
Input Type
-
Schmitt Trigger
Output Type
-
Open Drain
Current - Output High, Low
15mA, 24mA
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-CFlatpack
24-CDIP (0.300", 7.62mm)
Supplier Device Package
24-CFlatpack
24-CDIP