AM29C863/BKA
AM29C863/BKA
Active
Description:  IC TXRX INVERT 5.5V 24CFLATPACK
Manufacturer:  Advanced Micro Devices
History Price: $29.10000
In Stock: 46600
AM29C863/BKA vs AM29863ADC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
Transceiver, Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
1
9
Input Type
-
Schmitt Trigger
Output Type
-
3-State
Current - Output High, Low
15mA, 24mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-CFlatpack
24-CDIP (0.300", 7.62mm)
Supplier Device Package
24-CFlatpack
24-CDIP