AM29C853/B3A
AM29C853/B3A
Active
Description:  IC TXRX NON-INVERT 5.5V 28CLCC
Manufacturer:  Advanced Micro Devices
History Price: $38.46000
In Stock: 16700
AM29C853/B3A vs AM29C853A/BLA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
Schmitt Trigger
Schmitt Trigger
Output Type
Open Drain
Open Drain
Current - Output High, Low
15mA, 24mA
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-CLCC
24-CDIP (0.300", 7.62mm)
Supplier Device Package
28-CLCC (11.43x11.43)
24-CDIP