Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Bits per Element
8
10
Input Type
Schmitt Trigger
Schmitt Trigger
Current - Output High, Low
15mA, 24mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-CLCC
24-CDIP (0.600", 15.24mm)
Supplier Device Package
28-CLCC (11.43x11.43)
24-CDIP