AM29C821AJC
AM29C821AJC
Active
Description:  BUS DRIVER SERIES, 10-BIT
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29C821AJC Datasheet
History Price: $2.66000
In Stock: 42100
AM29C821AJC vs AM29821APC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, D-Type
Register, D-Type
Output Type
-
Tri-State
Number of Elements
1
1
Number of Bits per Element
10
10
Function
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-DIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.51x11.51)
24-PDIP