Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM29C821AJC
AM29C821AJC
Active
Logic - Shift Registers
Description:
BUS DRIVER SERIES, 10-BIT
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29C821AJC Datasheet
History Price: $2.66000
In Stock: 42100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM29C821AJC vs AM25S10DC
Part No
AM29C821AJC
AM25S10DC
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, D-Type
Shift Register
Output Type
-
Tri-State
Number of Elements
1
1
Number of Bits per Element
10
4
Function
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
16-CDIP
Supplier Device Package
28-PLCC (11.51x11.51)
16-CDIP