AM29C818ASC
AM29C818ASC
Active
Description:  BUS DRIVER SERIES, 8-BIT
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29C818ASC Datasheet
History Price: $3.01000
In Stock: 17700
AM29C818ASC vs AM29821APC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, Pipeline
Register, D-Type
Output Type
-
Tri-State
Number of Elements
1
1
Number of Bits per Element
1
10
Function
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
24-PDIP