AM29C818ASC
AM29C818ASC
Active
Description:  BUS DRIVER SERIES, 8-BIT
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29C818ASC Datasheet
History Price: $3.01000
In Stock: 17700
AM29C818ASC vs AM25S10/BEA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, Pipeline
Shift Register
Output Type
-
Tri-State
Number of Elements
1
1
Number of Bits per Element
1
4
Function
-
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
16-CDIP