AM29C818A/B3A
AM29C818A/B3A
Active
Description:  BUS DRIVER SERIES, 8-BIT
Manufacturer:  Advanced Micro Devices
History Price: $81.40000
In Stock: 5500
AM29C818A/B3A vs AM29C821ASC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, Pipeline
Register, D-Type
Output Type
-
-
Number of Elements
1
1
Number of Bits per Element
1
10
Function
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-CLCC
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-CLCC (11.43x11.43)
24-SOIC