Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Advanced Micro Devices AM29C660JC
AM29C660JC
Active
Logic - Specialty Logic
Description:
ERROR DETECTION & CORRECTION
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29C660JC Datasheet
History Price: $28.33000
In Stock: 48600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM29C660JC vs AM29C660BJC
Part No
AM29C660JC
AM29C660BJC
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
Error Detection and Correction
Error Detection and Correction
Supply Voltage
4.75V ~ 5.25V
4.75V ~ 5.25V
Number of Bits
32
32
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
68-LCC (J-Lead)
Supplier Device Package
68-PLCC (24.21x24.21)
68-PLCC (24.21x24.21)