Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM29C334-2GC
AM29C334-2GC
Active
Logic - Shift Registers
Description:
MULTI-PORT SRAM, 64X8, 21NS
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29C334-2GC Datasheet
History Price: $230.76000
In Stock: 43300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM29C334-2GC vs AM25LS22DMB
Part No
AM29C334-2GC
AM25LS22DMB
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register File
Register File
Output Type
-
Tri-State
Number of Elements
2
1
Number of Bits per Element
4
8
Function
-
Serial to Parallel
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
120-PGA
20-CDIP (0.300", 7.62mm)
Supplier Device Package
120-PGA
20-CDIP