AM29C334-2/BZC
AM29C334-2/BZC
Active
Description:  MULTI-PORT SRAM, 64X8, 40NS
Manufacturer:  Advanced Micro Devices
History Price: $1,202.05000
In Stock: 12200
AM29C334-2/BZC vs AM29818ASC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register File
Register, Pipeline
Output Type
-
-
Number of Elements
2
1
Number of Bits per Element
4
8
Function
-
Parallel to Serial
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
120-PGA
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
120-PGA
24-SOIC