Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Advanced Micro Devices AM29863APC
AM29863APC
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INV 5.5V 24DIP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29863APC Datasheet
History Price: $4.61000
In Stock: 31300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM29863APC vs AM29C863A/B3A
Part No
AM29863APC
AM29C863A/B3A
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
9
9
Input Type
Schmitt Trigger
Schmitt Trigger
Output Type
3-State
-
Current - Output High, Low
24mA, 48mA
15mA, 32mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
28-CLCC
Supplier Device Package
24-PDIP
28-CLCC (11.43x11.43)