AM29863A/BLA
AM29863A/BLA
Obsolete
Description:  IC TXRX NON-INV 5.5V 24CDIP
Manufacturer:  Advanced Micro Devices
History Price: $26.48000
In Stock: 19100
AM29863A/BLA vs AM29863APC
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
9
9
Input Type
Schmitt Trigger
Schmitt Trigger
Output Type
3-State
3-State
Current - Output High, Low
24mA, 48mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-CDIP
24-PDIP