AM29833APC
AM29833APC
Active
Description:  IC TXRX NON-INVERT 5.5V 24DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29833APC Datasheet
History Price: $6.68000
In Stock: 13600
AM29833APC vs AM29834PC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
1
1
Input Type
-
Schmitt Trigger
Output Type
Open Collector
Open Collector
Current - Output High, Low
24mA, 48mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
24-PDIP