AM29833A/B3A
AM29833A/B3A
Active
Description:  IC TXRX NON-INVERT 5.5V 28CLCC
Manufacturer:  Advanced Micro Devices
History Price: $46.66000
In Stock: 32500
AM29833A/B3A vs AM29C863APC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
1
9
Input Type
-
Schmitt Trigger
Output Type
Open Collector
-
Current - Output High, Low
24mA, 48mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-CLCC
24-DIP (0.300", 7.62mm)
Supplier Device Package
28-CLCC (11.43x11.43)
24-PDIP