AM29828APC
AM29828APC
Active
Description:  IC BUFFER INVERT 5.5V 24DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29828APC Datasheet
History Price: $2.27000
In Stock: 39200
AM29828APC vs AM29C827/BKA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
10
10
Input Type
Schmitt Trigger
Schmitt Trigger
Output Type
-
-
Current - Output High, Low
24mA, 48mA
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
24-CFlatpack
Supplier Device Package
24-PDIP
24-CFlatpack