AM29824DC
AM29824DC
Active
Description:  BUS INTERFACE REGISTERS
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29824DC Datasheet
History Price: $5.08000
In Stock: 44500
AM29824DC vs AM29818ASC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, D-Type
Register, Pipeline
Output Type
Tri-State
-
Number of Elements
1
1
Number of Bits per Element
9
8
Function
-
Parallel to Serial
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-CDIP
24-SOIC