AM29823ASC
AM29823ASC
Active
Description:  BUS DRIVER, S SERIES, 9-BIT
Manufacturer:  Advanced Micro Devices
Datasheet:   AM29823ASC Datasheet
History Price: $4.67000
In Stock: 1200
AM29823ASC vs AM29C821/B3A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, D-Type
Register, D-Type
Output Type
Tri-State
-
Number of Elements
1
1
Number of Bits per Element
9
10
Function
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-CLCC
Supplier Device Package
24-SOIC
28-CLCC (11.43x11.43)