Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM29823APC
AM29823APC
Active
Logic - Shift Registers
Description:
BUS DRIVER, S SERIES, 9-BIT
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29823APC Datasheet
History Price: $4.67000
In Stock: 20100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM29823APC vs AM29C334-2GC
Part No
AM29823APC
AM29C334-2GC
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, D-Type
Register File
Output Type
Tri-State
-
Number of Elements
1
2
Number of Bits per Element
9
4
Function
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
120-PGA
Supplier Device Package
24-PDIP
120-PGA