Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Advanced Micro Devices AM29821ASC
AM29821ASC
Active
Logic - Shift Registers
Description:
BUS DRIVER, S SERIES, 10-BIT
Manufacturer:
Advanced Micro Devices
Datasheet:
AM29821ASC Datasheet
History Price: $4.67000
In Stock: 14600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM29821ASC vs AM29525DC
Part No
AM29821ASC
AM29525DC
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, D-Type
Register, Pipeline
Output Type
Tri-State
-
Number of Elements
1
2
Number of Bits per Element
10
8
Function
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-CDIP (0.400", 10.16mm)
Supplier Device Package
24-SOIC
28-CDIP SB